EN
  • EN
  • DE

3656AG

Part No 3656AG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 30KHZ 20CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 0.1 V/μs
-3db Bandwidth 30kHz
Current - Input Bias 100nA
Voltage - Input Offset 2mV
Operating Supply Current 14mA
Channel Output Current 5mA
Supply Voltage - Operating ±8.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 20-CDIP
Win Source Part Number 197679-3656AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3656AG CAD Model

Description

The Texas Instruments 3656AG is a high-speed isolation amplifier with a bandwidth of 30kHz and a low input offset voltage of 2mV. It is housed in a 20-pin CDIP package and has a supply voltage range of ±8.5V to 16V. The 3656AG is an obsolete (EOL) product with a medium popularity and a fake threat of 54% in the open market, with a limited supply and demand status.

The 3656AG is a good choice for applications that require high isolation and accuracy, such as:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video systems

Some of the key features of the 3656AG include:

  • High isolation voltage: 1500Vrms
  • Low input offset voltage: 2mV
  • Low input bias current: 100nA
  • Wide bandwidth: 30kHz
  • High slew rate: 0.1V/µs
  • Low power consumption: 14mA

The 3656AG is a versatile isolation amplifier that can be used in a variety of applications. It is a good choice for applications that require high isolation, accuracy, and wide bandwidth.

Here are some specific examples of how the 3656AG can be used:

  • In medical instrumentation, the 3656AG can be used to isolate patient signals from the monitoring equipment, such as in an ECG or EEG machine. This helps to protect the patient from electrical shock and also improves the accuracy of the measurements.
  • In industrial process control, the 3656AG can be used to isolate signals from sensors and actuators. This helps to protect the control system from noise and interference, and also improves the reliability of the control system.
  • In data acquisition systems, the 3656AG can be used to isolate the input signals from the data acquisition system. This helps to improve the accuracy of the measurements and also reduces noise and interference.
  • In test and measurement equipment, the 3656AG can be used to isolate the test signal from the test equipment. This helps to improve the accuracy of the measurements and also reduces noise and interference.
  • In audio and video systems, the 3656AG can be used to isolate the audio and video signals from the rest of the system. This helps to reduce noise and interference, and also improves the quality of the audio and video.

The 3656AG is a powerful and versatile isolation amplifier that can be used in a variety of applications. It is a good choice for applications that require high isolation, accuracy, and wide bandwidth.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess