EN
  • EN
  • DE

2N388A

Part No 2N388A
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208792-2N388A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N388A CAD Model

Description

The 2N388A is a classic, high-quality transistor developed by Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This versatile component is designed to meet the rigorous demands of both commercial and military users, providing a robust solution for amplification and switching tasks in various circuits.

Key Features

  • Type: NPN (Negative-Positive-Negative) Transistor
  • Material: Germanium, known for its low-bandgap properties, enabling operation at lower voltages and offering a unique performance characteristic compared to silicon transistors.
  • Package: TO-18 metal can, offering excellent thermal properties and durability.
  • Maximum Ratings: This transistor can handle a collector-base voltage (VCB) of 25V, a collector-emitter voltage (VCE) of 15V, and an emitter-base voltage (VEB) of 3V. It also supports a collector current (IC) of up to 50mA.
  • Power Dissipation: Capable of dissipating up to 150mW, allowing for adequate power handling in various circuits without the need for excessive cooling.
  • Operating Temperature: Rated for operation between -65°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The 2N388A is suitable for a variety of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Radio frequency (RF) applications
  • Analog circuits
  • Military-grade electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The 2N388A transistor is no exception, with its construction and materials chosen to ensure longevity and consistent operation, even in the most demanding applications.

Availability

As a testament to its enduring design, the 2N388A may still be sourced through various electronic component suppliers, despite the evolution of semiconductor technology. It remains a popular choice for repair, restoration of vintage equipment, or where the unique characteristics of germanium transistors are specifically required.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess