EN
  • EN
  • DE

11C05DC

Part No 11C05DC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 148458-11C05DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 11C05DC CAD Model

Description

Product Overview

The 11C05DC is engineered to cater to the most demanding electronic applications, offering precision and high performance.

Features and Benefits

  • Precision Engineering: Guaranteed accuracy in every application.
  • Durable Construction: Built to endure rigorous use.
  • Enhanced Stability: Maintains performance under stress.

Applications

  • Automotive Electronics
  • Medical Devices
  • Instrumentation and Measurement

Known for its stability and precision, this component is a top choice for projects where accuracy is paramount.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Intersil
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess