EN
  • EN
  • DE

TSC87C52-16CB

Part No TSC87C52-16CB
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Introduction to TSC87C51/C52 OTP Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1274689-TSC87C52-16CB
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC87C52-16CB CAD Model

Description

The TSC87C52-16CB is a high-performance 8-bit microcontroller manufactured by TEMIC Semiconductors. It belongs to the 80C51 family, known for its robust architecture and versatility in various embedded systems applications. The '16' in the part number indicates a maximum clock frequency of 16 MHz, and the 'CB' likely denotes the package type or temperature range.

Applications:

  • Industrial Control Systems: Used in industrial automation and control applications for monitoring and controlling various processes.
  • Consumer Electronics: Integrated into consumer electronic devices such as remote controls, appliances, and toys.
  • Automotive Electronics: Employed in automotive applications such as engine management systems, dashboard controls, and security systems.
  • Data Acquisition Systems: Used in data acquisition systems for collecting and processing sensor data.
  • Communication Devices: Integrated into communication devices such as modems and network controllers.

Features:

  • 80C51 Architecture: Based on the industry-standard 80C51 architecture, providing a familiar and well-supported development environment.
  • 16 MHz Clock Frequency: Operates at a maximum clock frequency of 16 MHz, enabling fast instruction execution.
  • 8 KB of On-Chip ROM: Includes 8 KB of on-chip ROM for program storage.
  • 256 Bytes of On-Chip RAM: Features 256 bytes of on-chip RAM for data storage.
  • 32 Programmable I/O Lines: Provides 32 programmable input/output lines for interfacing with external devices.
  • Two 16-Bit Timer/Counters: Includes two 16-bit timer/counters for timing and counting applications.
  • UART Serial Port: Features a UART serial port for serial communication.
  • Interrupt System: Supports a versatile interrupt system for handling external events.

Benefits:

  • High Performance: Offers high performance for demanding embedded applications.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and peripheral set.
  • Ease of Development: Supported by a wide range of development tools and resources, making development easier and faster.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Compact Integration: Enables the integration of a microcontroller into a compact system design.

Additional Details:

The TSC87C52-16CB requires a power supply voltage, typically 5V. It is available in various package types, which may influence its temperature range. It is essential to consult the device datasheet for precise electrical characteristics, timing diagrams, and pinout information. Its robust architecture and comprehensive feature set make it a reliable choice for diverse embedded control applications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess