EN
  • EN
  • DE

CE910-INTERFACE BOARD AERIS

Part No CE910-INTERFACE BOARD AERIS
Manufacturer Telit
Catalog Custom Parts (B - D)
Description Telit CE910-DUAL-INT-A Aeris Interface Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157768-CE910-INTERFACE BOARD AERIS
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE910-INTERFACE BOARD AERIS CAD Model

Description

The CE910-INTERFACE BOARD AERIS is a development and evaluation board designed by Telit for their CE910 series cellular modules. It facilitates the testing, prototyping, and integration of CE910 modules into various applications.

Applications

  • Prototyping cellular IoT solutions: Quickly evaluate and test the capabilities of the CE910 module.
  • Software development: Provides a platform for developing and debugging software applications that utilize the CE910 module.
  • Hardware integration: Simplifies the integration of the CE910 module into custom hardware designs.
  • Connectivity testing: Verify cellular connectivity and data transfer performance.
  • Application development: Aids in the creation of M2M and IoT applications such as asset tracking, remote monitoring, and smart metering.

Features

  • CE910 module socket: Provides a secure and reliable connection for the CE910 cellular module.
  • SIM card holder: Accommodates a SIM card for cellular network access.
  • Antenna connector: Connects to an external antenna for improved signal reception.
  • USB interface: Enables communication with a host computer for configuration, debugging, and data transfer.
  • Serial interface (UART): Allows communication with microcontrollers and other serial devices.
  • LED indicators: Provide visual feedback on module status and network connectivity.
  • Power supply connector: Accepts an external power supply for powering the board and module.
  • Breakout headers: Expose all available I/O pins of the CE910 module for custom connections.

Benefits

  • Simplified development: Accelerates the development process by providing a ready-to-use platform.
  • Reduced time-to-market: Enables faster prototyping and integration of cellular connectivity into new products.
  • Easy evaluation: Simplifies the evaluation of the CE910 module's features and performance.
  • Flexibility: Supports a wide range of applications and connectivity options.
  • Comprehensive documentation: Provides detailed documentation and example code to assist developers.

Additional Details

The CE910-INTERFACE BOARD AERIS typically includes a USB driver for communication with a host computer, as well as example code and documentation to help developers get started. The board is designed to be user-friendly and provides access to all the essential features of the CE910 module. When using the interface board, it is important to consult the Telit documentation for detailed information on the module's AT commands, software APIs, and hardware interfaces. This board is an essential tool for anyone working with Telit CE910 cellular modules for IoT applications. Always ensure proper antenna selection and placement for optimal cellular connectivity.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess