EN
  • EN
  • DE

RF303-5

Part No RF303-5
Manufacturer Teledyne Technologies Incorporated
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x9.4x9.78)mm THT High Reliability Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 400 fF
Mounting SMD (SMT)
Case / Package TO-5
Coil Current 50 mA
Coil Power 200 mW
Coil Resistance 100 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Material Gold, Metal
Contact Resistance 150 mΩ
Current Rating 1 A
Diameter 9.4 mm
Height 9.78 mm
Lead Length 19 mm
Life (Cycles) 10 Mcycles
Max Current Rating 1 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 28 V
Min Operating Temperature -55 °C
Mount PCB, Through Hole
Number of Contacts 2
Number of Pins 8
Power Consumption 200 mW
RoHS Compliant
Throw Configuration DPDT
Voltage Rating (DC) 28 V
Win Source Part Number 992898-RF303-5
Categories Signal Relays,Up to 2 Amps
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF303-5 CAD Model

Description

The Teledyne Technologies Incorporated RF303-5 is a signal relay designed for use in electrical systems.

  • Contact Material: gold and metal
  • Maximum Current Rating: 1A
  • Contacts: two
  • Coil Type: non-latching
  • Capacitance: 400 fF
  • Contact Resistance: 150 mΩ
  • Coil Resistance: 100 Ω
  • Coil Current: 50 mA
  • Coil Power: 200 mW
  • Height: 9.78 mm
  • Diameter: 9.4 mm
  • Case/Package: TO-5
  • Mounting: PCB and through-hole
  • Throw Configuration: DPDT
  • Coil Voltage: 5V DC
  • Maximum Voltage Rating: 28V DC
  • Maximum Operating Temperature: 85°C
  • Supply and Demand Status: a shortage
  • Popularity: low
  • Maximum Current Rating: 1A
  • Life Cycle: 10 million cycles
  • Lead Length: 19 mm

You May Also Be Interested in

Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess