EN
  • EN
  • DE

HVR3-1A12

Part No HVR3-1A12
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (F - I)
Description Reed Relay SPST-NO 0.2A 12V DC PC Pin Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016750-HVR3-1A12
Categories OEM Parts(F-I)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HVR3-1A12 CAD Model

Description

The HVR3-1A12 is a solid-state relay (SSR) manufactured by Teledyne Technologies Incorporated. SSRs are semiconductor devices that perform the same function as electromechanical relays but use electronic components instead of mechanical parts. This provides several advantages, including faster switching speeds, longer lifespan, and greater reliability.

Applications:

  • Industrial automation: Used in control systems for machinery, robotics, and other automated equipment.
  • Heating, ventilation, and air conditioning (HVAC) systems: Employed to control heating elements, fans, and compressors.
  • Lighting control: Used in dimming circuits, stage lighting, and architectural lighting systems.
  • Motor control: Applied in starting, stopping, and reversing electric motors.
  • Power distribution: Utilized in switching power sources and managing power loads.

Features:

  • Solid-state switching: Provides fast, reliable, and silent operation without mechanical contacts.
  • Opto-isolation: Offers electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • High input-output isolation voltage: Withstands high voltage differences between the input and output circuits.
  • Low on-state resistance: Minimizes voltage drop and power dissipation across the relay.
  • High surge current capability: Withstands transient current surges without damage.
  • DC Control: Designed to be controlled by a DC voltage.

Benefits:

  • Increased reliability: Eliminates mechanical wear and tear, extending service life.
  • Faster switching speeds: Enables precise and responsive control.
  • Reduced noise: Operates silently compared to electromechanical relays.
  • Improved safety: Provides electrical isolation for enhanced protection.
  • Lower maintenance: Requires minimal maintenance due to the absence of moving parts.

Additional Details:

The HVR3-1A12 typically features screw terminals or quick-connect terminals for easy wiring. Its compact size allows for high-density mounting on DIN rails or circuit boards. This SSR is designed for various load types, including resistive, inductive, and capacitive loads. The '1A12' likely refers to a specific voltage and current rating, however without further information, specifics cannot be given.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $377.8000 $377.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess