EN
  • EN
  • DE

NHN0.50BK100

Part No NHN0.50BK100
Manufacturer Techflex
Catalog Spiral Wrap, Expandable Sleeving
Description EXPAND SLEEVE 1/2" X 100' BLACK / Sleeve X 100' (30.48m) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Mfr Techflex
Series Gorilla Sleeve®
Package Spool
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.500" (12.70mm)
Diameter - Inside, Expanded 0.625" (15.88mm)
Material Polyamide Monofilament, Halogen Free
Color Black
Length 100' (30.48m)
Wall Thickness 0.050" (1.27mm)
Temperature Range - Operating -60°C ~ 150°C
Abrasion Protection Abrasion and Cut Resistant
Liquid Protection Gasoline Resistant, Salt Water Resistant
Environment Protection UV Resistant
Features Chemical Resistant, Clean Cut
Base Product Number NHN0
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5808.10.9000
Win Source Part Number 1350706-NHN0.50BK100
Ultra Librarian 3D Model Ultra Librarian NHN0.50BK100 CAD Model

Description

The Techflex NHN0.50BK100 is a Gorilla Sleeve® expandable sleeving that is designed to protect cables and wires.

  • Series: Gorilla Sleeve®
  • Diameter (Unexpanded): 0.500" (12.70mm)
  • Diameter (Expanded): 0.625" (15.88mm)
  • Length: 100' (30.48m)
  • Material: Polyamide Monofilament
  • Halogen Free: Yes
  • Flammability Rating: N/A
  • Wall Thickness: 0.050" (1.27mm)
  • Features: Abrasion and Cut Resistant, Gasoline and Saltwater Resistant, UV Protection
  • Operating Temperature: -60°C to 150°C
  • Package: Spool
  • Color: Black
  • Standard Package: 1

You May Also Be Interested in

Panduit Corp
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Panduit Corp
Lowest to $791.3688

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess