Products specifications Report Issue?

Manufacturer Techcode
Win Source Part Number 360994-TD1583
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD1583 CAD Model

Description

The TD1583 is a 3A, 23V, 500KHz step-down converter from Techcode. It's designed for applications requiring efficient power conversion in a compact footprint. Its integrated power MOSFET and synchronous rectifier contribute to high efficiency and minimal external components.

Applications:

  • Point-of-Load Regulators: Provides a stable and efficient voltage supply for individual components or subsystems.
  • Power Tools: Used in portable power tools requiring efficient step-down conversion.
  • Consumer Electronics: Powering devices such as set-top boxes, LCD monitors, and portable media players.
  • Network Equipment: Supplies power to network devices such as routers and switches.
  • FPGA, DSP and MCU supplies.

Features:

  • High Efficiency: Achieved through synchronous rectification.
  • Adjustable Output Voltage: Allows for tailoring the output voltage to specific application requirements.
  • Over-Current Protection: Protects the device and downstream components from over-current conditions.
  • Over-Temperature Protection: Prevents thermal damage to the device.
  • Input Voltage Range: Up to 23V: Suitable for many industrial applications.
  • 3A Continuous Output Current: High current capability for powering various loads.

Benefits:

  • Improved Battery Life: High efficiency minimizes power loss, extending battery life in portable applications.
  • Reduced Component Count: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced System Reliability: Protection features ensure stable and reliable operation.
  • Compact Solution: Small footprint enables use in space-constrained applications.
  • Thermal Performance: Built for environments where heat dissipation needs to be managed properly.

Additional Details:

The TD1583 features a fixed switching frequency of 500kHz, which allows for the use of smaller external components. It incorporates an internal compensation network, further simplifying the design process. The device also includes short-circuit protection and thermal shutdown. Available in ESOP-8 package.

You May Also Be Interested in

MSTAR
Lowest to $17.5174
ECAD model for TSUMU88MWDT3-LF-1
TKS
ZINC OXIDE VARISTOR
Need more? Email Us
ECAD model for TVR10271
Toshiba Semiconductor and Storage
Lowest to $3.6158
ECAD model for TV00570002CDGB
Coilcraft
Need more? Email Us
ECAD model for TTWB1010
Tontek
Lowest to $0.8090
ECAD model for TTP229-BSF
MSTAR
Need more? Email Us
ECAD model for TSUMW88MDT3-LF
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TT3036-E
Inpaq
Lowest to $0.3764
ECAD model for TVLS14302AC0
MSTAR
Lowest to $7.3050
ECAD model for TSUMU58NWHL-LF-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5839 $52.5510
210+ $0.4791 $100.6110
325+ $0.4641 $150.8325
450+ $0.4491 $202.0950
580+ $0.4342 $251.8360
775+ $0.3893 $301.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,888 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention