EN
  • EN
  • DE

TPESD5304D-10

Part No TPESD5304D-10
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057875-TPESD5304D-10
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPESD5304D-10 CAD Model

Description

The TPESD5304D-10 is a Transient Voltage Suppressor (TVS) diode array manufactured by Tech Public. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It provides a robust and reliable solution for safeguarding circuits in a variety of applications.

Applications:

  • USB Ports: Protection for USB interfaces in computers, peripherals, and mobile devices.
  • HDMI Ports: ESD protection for HDMI interfaces in televisions, monitors, and other AV equipment.
  • Ethernet Ports: Safeguards Ethernet interfaces in networking equipment and computers.
  • Data Lines: Protects data lines in various electronic systems from transient voltage surges.
  • Mobile Devices: ESD protection for smartphones, tablets, and other portable devices.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage surge to a safe level.
  • Fast Response Time: Quickly responds to transient voltage events to prevent damage.
  • Small Package Size: Allows for use in space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Protection: Safeguards sensitive electronic components from ESD and other transient voltage events.
  • Improved Reliability: Reduces the risk of component failures and increases system uptime.
  • Easy to Use: Simple to implement in circuit designs with minimal external components.
  • Wide Application Range: Suitable for a variety of applications requiring ESD protection.
  • Cost-Effective Solution: Provides a reliable and high-performance protection solution at a competitive price.

The TPESD5304D-10 typically features a multi-channel configuration, allowing it to protect multiple data lines simultaneously. It is designed to meet or exceed industry standards for ESD protection, ensuring reliable performance in harsh environments. This TVS diode array is an essential component for any electronic system requiring robust protection against transient voltage events.

For specific technical details such as the breakdown voltage, clamping voltage, capacitance, and peak pulse current, refer to the manufacturer's datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,835+ $0.0353 $100.0755
4,390+ $0.0342 $150.1380
6,045+ $0.0331 $200.0895
7,815+ $0.0320 $250.0800
10,455+ $0.0287 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess