EN
  • EN
  • DE

PSRV05-4MR6T1G

Part No PSRV05-4MR6T1G
Manufacturer Tech Public
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996603-PSRV05-4MR6T1G
Categories OEM Parts(O-R)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSRV05-4MR6T1G CAD Model

Description

The PSRV05-4MR6T1G is a multi-line transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Tech Public, this device is specifically engineered to safeguard I/O interfaces and data lines in a variety of applications. Its compact package and robust protection capabilities make it an ideal choice for modern electronic designs.

Applications

  • USB Interfaces: Protection for USB ports and data lines in computers, peripherals, and consumer electronics.
  • HDMI Ports: Safeguarding HDMI interfaces in televisions, monitors, and multimedia devices.
  • Ethernet Ports: Protecting Ethernet ports in networking equipment, computers, and industrial devices.
  • Data Lines: Providing ESD and surge protection for data lines in various electronic systems.
  • Microcontroller I/O: Protecting microcontroller I/O pins from voltage transients.

Features

  • Number of Lines Protected: 4
  • Reverse Stand-Off Voltage: 5V
  • ESD Protection: Exceeds IEC 61000-4-2 (ESD) ±15kV (air), ±8kV (contact)
  • EFT Protection: IEC 61000-4-4 (EFT) 40A (5/50ns)
  • Surge Protection: IEC 61000-4-5 (Surge) 5A (8/20µs)
  • Low Clamping Voltage: Minimizes stress on protected components.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission.
  • Package: SOT-23-6
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Comprehensive Protection: Provides robust protection against ESD, EFT, and surge events.
  • High Reliability: Designed for high-reliability applications in harsh environments.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission.
  • Compact Size: Small package size for space-constrained applications.
  • Easy to Use: Simple to integrate into existing designs.

Additional Details

The PSRV05-4MR6T1G is designed to provide robust protection for sensitive electronic equipment. Its low clamping voltage and low capacitance ensure effective protection without compromising signal integrity. The device is available in a small SOT-23-6 package, making it suitable for compact designs. It is an ideal choice for applications requiring comprehensive protection against ESD, EFT, and surge events.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,905+ $0.0263 $50.1015
4,630+ $0.0216 $100.0080
7,180+ $0.0209 $150.0620
9,905+ $0.0202 $200.0810
12,760+ $0.0196 $250.0960
17,145+ $0.0175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,630 pieces
MOQ: 1905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess