EN
  • EN
  • DE

Q2015LT

Part No Q2015LT
Manufacturer Teccor Electronics
Catalog Triacs
Description Internally Triggered Triacs (4 A to 15 A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Teccor Electronics
Win Source Part Number 1241164-Q2015LT
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, HVAC, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian Q2015LT CAD Model

Description

The Q2015LT is a 20 Amp Alternistor Triac from Teccor Electronics, designed for high-performance full-wave AC control applications. This device is specifically engineered to switch inductive or resistive loads in AC power control circuits.

Applications:

  • AC solid-state switches.
  • Light dimmers.
  • Motor speed controls.
  • Heating controls.
  • Solenoid control.

Features:

  • High blocking voltage capability: Ensures reliable operation in high voltage applications.
  • High surge current capability: Robust design to withstand transient current surges.
  • Glass passivated junction: Provides excellent voltage blocking capability and long-term reliability.
  • Sensitive gate triggering: Enables easy triggering with low gate current.
  • Isolated mounting tab: Simplifies thermal management and electrical isolation.

Benefits:

  • Improved system reliability: The robust design and high surge current capability ensure reliable operation, reducing the risk of system failures.
  • Simplified circuit design: The sensitive gate triggering feature simplifies the design of triggering circuits.
  • Efficient AC power control: Provides efficient and precise control of AC power to the load.
  • Enhanced thermal performance: The isolated mounting tab allows for efficient heat dissipation.

Additional Details:

The Q2015LT features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) that meets industry standards for AC power control. The on-state RMS current (IT(RMS)) is rated for 20 Amps, making it suitable for a wide range of applications. The gate trigger current (IGT) is specified to ensure reliable triggering with various control circuits. The device is available in a TO-220 isolated package, providing convenient mounting and thermal management. It is designed to operate within a specified temperature range, ensuring stable performance in diverse operating conditions. This triac offers high performance and reliability for demanding AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess