EN
  • EN
  • DE
  • IT

BT136X-800

Part No BT136X-800
Manufacturer Teccor Electronics
Catalog Miscellaneous
Description Thyristor Product Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Teccor Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819775-BT136X-800
Ultra Librarian 3D Model Ultra Librarian BT136X-800 CAD Model

Description

The BT136X-800 is a triac from Teccor Electronics (now Littelfuse). Triacs are bidirectional thyristors, making them suitable for AC switching and phase control applications.

Applications:

  • AC Motor Control: Used in controlling the speed of small AC motors in appliances and industrial equipment.
  • Lighting Control: Enables dimming and switching of incandescent, halogen, and some LED lighting systems.
  • Heater Control: Used to regulate the temperature of electric heaters, ovens, and other heating elements.
  • Solid State Relays (SSRs): Functions as the switching element in SSRs for controlling AC loads.

Features:

  • Bidirectional Switching: Can switch AC current in both directions, simplifying circuit design.
  • High Blocking Voltage: Withstands high voltage levels in the off-state, preventing unwanted triggering. The '-800' designation indicates a voltage rating of 800V.
  • Low On-State Voltage: Minimizes power dissipation during conduction, improving efficiency.
  • High Surge Current Capability: Can handle brief, high-current surges without damage, enhancing reliability.
  • Sensitive Gate Triggering: Requires a relatively small gate current to trigger the device, simplifying interface with control circuits.

Benefits:

  • Efficient AC Switching: Provides a reliable and efficient means of switching AC loads.
  • Precise Phase Control: Enables precise control of AC power, useful for dimming lights and controlling motor speed.
  • Reduced Circuit Complexity: Bidirectional switching simplifies circuit design compared to using individual SCRs.
  • Improved Reliability: High surge current capability and robust construction enhance reliability in demanding applications.

Additional Details:

The BT136X-800 is typically available in a through-hole package, such as a TO-220. The specific dimensions and pinout are standard for this package type. It is crucial to consult the product datasheet from Littelfuse for detailed specifications, including voltage and current ratings, gate trigger characteristics, thermal resistance, and package dimensions. The datasheet also provides guidance on proper mounting, heat sinking, and protection circuitry. Ensure proper heat sinking to prevent overheating, especially in high-power applications. Snubber circuits may be required to suppress voltage transients and prevent false triggering. Always adhere to the manufacturer's recommended operating conditions and safety guidelines.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess