EN
  • EN
  • DE

V23274-A1601-X001

Part No V23274-A1601-X001
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 407402-V23274-A1601-X001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V23274-A1601-X001 CAD Model

Description

The V23274-A1601-X001 is a PCB relay manufactured by TE Connectivity. This relay is engineered for a variety of applications that necessitate dependable switching capabilities within challenging operational parameters. Its notable attributes include a durable build and the capability to manage considerable electrical throughput.

Applications

  • Telecommunications equipment: Utilized in switching circuits and signal routing.
  • Industrial control systems: Employed in controlling machinery and automation processes.
  • Building automation: Integrated into lighting control and HVAC systems.
  • Security systems: Used in alarm systems and access control devices.
  • Medical equipment: Applied in various medical devices for switching and control functions.

Features

  • High contact rating: Suitable for switching moderate to high current loads.
  • PCB mountable: Designed for easy integration into printed circuit boards.
  • Sealed construction: Offers protection against dust and moisture.
  • Compact design: Allows for high-density mounting in space-constrained applications.
  • Low coil power consumption: Efficient operation reduces energy usage.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation.
  • Easy integration: Simplifies the assembly process in electronic systems.
  • Extended lifespan: Provides long-term reliability, reducing maintenance costs.
  • Versatile application: Suitable for a wide range of industrial and commercial uses.
  • Improved system efficiency: Low coil power consumption contributes to energy savings.

Additional Details

The V23274-A1601-X001 relay typically operates with a coil voltage ranging from 5V to 24V DC, with contact ratings specified for handling currents up to several amperes. It features robust insulation to prevent electrical breakdown and ensure safe operation. This relay is designed to withstand a wide range of operating temperatures, making it suitable for use in various environmental conditions. Its sealed construction protects internal components from contamination, enhancing its reliability in dusty or humid environments. The relay's compact size allows for dense packing on circuit boards, optimizing space utilization. It is often used in applications requiring compliance with international safety standards, such as UL, CSA, and VDE. The relay's contact material is carefully selected to minimize contact resistance and ensure reliable switching performance over its operational life. Its mechanical endurance is tested to withstand millions of operations, ensuring a long and reliable service life. The relay's design also incorporates features to minimize electromagnetic interference (EMI), making it suitable for use in sensitive electronic systems.

You May Also Be Interested in

Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess