EN
  • EN
  • DE

TYC0805A339JJT

Part No TYC0805A339JJT
Manufacturer TE Connectivity
Catalog Ceramic Capacitors
Description Mlcc 0805 Npo 3.3P 5% 200V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 3.3 pF
ELV Compliant
Mount Surface Mount
RoHS Non-Compliant
Tolerance 5 %
Voltage Rating (DC) 200 V
Win Source Part Number 1042144-TYC0805A339JJT
Categories Ceramic Capacitors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TYC0805A339JJT CAD Model

Description

The Taiwan Semiconductor TYC0805A339JJT Capacitor is a 3.3 pF ceramic capacitor with a tolerance of 5%.

  • Mounting Type: Surface Mount
  • Voltage Rating (DC): 200V
  • RoHS: Non-compliant
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess