EN
  • EN
  • DE

TX54SJ00-1208

Part No TX54SJ00-1208
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 7-12S / Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.854" (21.70mm)
Shell Size - Insert 7, 12, 12S
Thread Size 3/4-20 UNEF
Cable Exit 180°
Material Stainless Steel
Plating Passivated
Shielding Unshielded
Features Tinel Lock
Includes 1 pc - 1 Backshell
For Use With/Related Products MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Base Product Number TX54SJ00
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 626782-000
Standard Package 1
Win Source Part Number 1207307-TX54SJ00-1208
Ultra Librarian 3D Model Ultra Librarian TX54SJ00-1208 CAD Model

Description

The TX54SJ00-1208 is a backshell and heat shrink adapter used for circular connectors.

  • Designed for: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, and MIL-DTL-83723 Series I, III
  • Material: Stainless steel
  • Finish: Passivated
  • Shell Size: 7, 12, 12S
  • Thread Size: 3/4-20 UNEF
  • Cable Exit: 180°
  • Included: 1 pc - 1 backshell
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine

You May Also Be Interested in

Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
TE Connectivity
CONN BCK ADPT SZ10-10SL 5/8-24
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ24 1 7/16-18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess