EN
  • EN
  • DE

TX41AB00-2412-CS6052

Part No TX41AB00-2412-CS6052
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.720" (43.70mm)
Shell Size - Insert 24, 25
Thread Size 1 7/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Base Product Number TX41AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314848-TX41AB00-2412-CS6052
Ultra Librarian 3D Model Ultra Librarian TX41AB00-2412-CS6052 CAD Model

Description

The 1314848-TX41AB00-2412-CS6052 is a circular connector backshell with a heat shrink adapter from the TXR series.

  • Series: TXR
  • Designed for: MIL-DTL-38999 Series I, II and features Tinel Lock
  • Color: Olive drab
  • Material: Aluminum alloy with cadmium plating
  • Package Includes: One backshell and one O-ring
  • Cable Exit: 180 degrees
  • Thread Size: 1 7/16-18 UNEF
  • Shell Size: 24, 25
  • Diameter: 1.720 inches
  • Ingress Protection: None
  • Shielding: Unshielded
  • Material Flammability Rating: Not specified
  • ECCN: EAR99
  • REACH: Affected
  • HTSUS Code: 8538.90.8180
  • RoHS: Not compliant

You May Also Be Interested in

Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ10 OLIV
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess