EN
  • EN
  • DE

TX40AB00-2008H

Part No TX40AB00-2008H
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 21G OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.457" (37.00mm)
Shell Size - Insert 21, G
Thread Size M31x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names D75695-000
Standard Package 25
Win Source Part Number 1054517-TX40AB00-2008H
Ultra Librarian 3D Model Ultra Librarian TX40AB00-2008H CAD Model

Description

The TXR series backshell, heat shrink adapter is a circular connector designed for use with MIL-DTL-38999 Series III, IV products.

  • Series: TXR series
  • Type: backshell, heat shrink adapter
  • Connector Type: circular connector
  • Compatibility: MIL-DTL-38999 Series III, IV
  • Color: olive drab
  • Feature: Tinel Lock
  • Material: aluminum alloy
  • Plating: cadmium
  • Package Includes: backshell and O-ring
  • Cable Exit: 180 degrees
  • Thread Size: M31x1
  • Diameter Outside: 1.457 inches (37.00mm)
  • Shielding: unshielded
  • Ingress Protection: environment-resistant
  • Alternative Parts Cross-Reference: TX40AB00-2008HD75695-000
  • Standard Package: 25 pieces
  • MSL Level: not applicable
  • REACH Status: REACH affected
  • HTSUS: 8538.90.8180
  • Base Product Number: TX40AB00
  • RoHS Status: RoHS non-compliant

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN BACKSHELL W/CLMP BLACK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 20
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ10 OLIV
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
JAE Electronics
CONN CAB CLMP SZ24 28 1 7/16-18
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess