EN
  • EN
  • DE

TS250-130-RC-B-0.5

Part No TS250-130-RC-B-0.5
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family PTC Resettable Fuses
Manufacturer TE Connectivity
Win Source Part Number 395750-TS250-130-RC-B-0.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS250-130-RC-B-0.5 CAD Model

Description

The TS250-130-RC-B-0.5 is a temperature sensor manufactured by TE Connectivity. This thermistor is designed for accurate and reliable temperature sensing in a variety of applications.

Applications

  • HVAC systems: Used to monitor and control temperature in heating, ventilation, and air conditioning systems.
  • Medical equipment: Employed in medical devices for precise temperature monitoring.
  • Automotive applications: Utilized in automotive systems for engine temperature monitoring and control.
  • Industrial control systems: Used in industrial processes to maintain accurate temperature control.
  • Appliances: Found in household appliances such as refrigerators and ovens for temperature regulation.

Features

  • High accuracy: Provides precise temperature measurements.
  • Fast response time: Responds quickly to changes in temperature.
  • Wide operating temperature range: Operates reliably over a broad temperature range.
  • Small size: Compact design for easy integration into various applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Improved temperature control: Ensures accurate and consistent temperature regulation.
  • Enhanced system performance: Optimizes performance by providing reliable temperature data.
  • Increased safety: Helps prevent overheating and other temperature-related issues.
  • Reduced energy consumption: Enables efficient energy usage through precise temperature control.
  • Long service life: Designed for durability and long-term reliability.

Additional Details

The TS250-130-RC-B-0.5 likely refers to a specific NTC (Negative Temperature Coefficient) thermistor with a resistance value (likely around 10 kOhms at 25 degrees Celsius, although this needs verification from the datasheet) and a beta value, characterizing the temperature-resistance relationship. The "RC" designation likely indicates yet another different lead configuration from "RA" and "RB". "B" might refer to a specific tolerance band, and "0.5" could relate to lead length (e.g., 0.5 inches). It is essential to consult the official TE Connectivity datasheet for the exact specifications, including resistance tolerance, beta value, operating temperature range, thermal time constant, and lead material.

The thermistor's accuracy and stability are influenced by factors such as self-heating and long-term drift. Proper circuit design and calibration are important for achieving optimal performance. The datasheet provides detailed information on resistance vs. temperature characteristics, allowing for precise temperature determination using appropriate measurement circuitry (e.g., voltage divider or Wheatstone bridge). The sensor should be protected from direct exposure to moisture and corrosive environments for prolonged reliability.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess