EN
  • EN
  • DE

TPC11CGRA0

Part No TPC11CGRA0
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH PUSH SPST-NO 0.4VA 20V  /  Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series TP
Package Bulk
Mounting Type Panel Mount, Right Angle, Rear
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Round, Plunger
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Panel Cutout Dimensions Circular - 4.83mm Dia
Temperature Range - Operating -30°C ~ 65°C
Electrical Life 100,000 Cycles
Base Product Number TPC11
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9031
Other Names 1437572-7,-TPC11CGRA0-SI,450-1108,0-1437572-7
Standard Package 25
Win Source Part Number 1034771-TPC11CGRA0
Ultra Librarian 3D Model Ultra Librarian TPC11CGRA0 CAD Model

Description

The TPC11CGRA0 is a standard pushbutton switch in the TP series.

  • Series: TP
  • Actuator Type: Circular Plunger
  • Mounting: Panel Mounted, Right Angle (Rear of Panel)
  • Circuit Configuration: SPST (Normally Open)
  • Switch Function: Off-Mom
  • Actuator/Cap Color: Black
  • Marking on Actuator: None
  • Voltage Rating: 20V AC/DC
  • Current Rating: 0.4VA (AC/DC)
  • Mechanical Life: 100,000 Cycles
  • Panel Cutout Dimensions: 4.83mm Diameter
  • Packaging: Bulk

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPST 2A 24V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
Switchcraft Inc.
SWITCH PUSH SPDT 0.25A 28V
Need more? Email Us
E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPDT 2A 125V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess