EN
  • EN
  • DE

TMS-SCE-1/2-2.0-9

Part No TMS-SCE-1/2-2.0-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Cut Tape (CT),Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.50" x 1.97" (12.7mm x 50.0mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-1/2-2.0-9CT,TMS-SCE-1/2-2.0-9TB,-TMS-SCE-1/2-2.0-9-SI,TMS-SCE-1/2-2.0-9-250-ND,TMS-SCE-1/2-2.0-9-ND,TMS-SCE-1/2-2.0-9-SI,4-1193927-0,TMS-SCE-1/2-2.0-9-250,TMS-SCE-1/2-2.0-9-01-ND,5061850001,TMS-SCE-1/2-2.0-9-SI-ND,TMS-SCE-1/2-2.0-9-01
Standard Package 250
Win Source Part Number 999967-TMS-SCE-1/2-2.0-9
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/2-2.0-9 CAD Model

Description

TE Connectivity Raychem Cable Protection TMS-SCE-1/2-2.0-9 is a heat shrinkable label made of polyolefin (PO) material. The label is flame retardant and irradiated, making it safe for use in a wide temperature range of -55°C to 135°C.

  • Material: Polyolefin (PO)
  • Feature: Flame Retardant, Irradiated
  • Temperature Range: -55°C to 135°C
  • Color: White
  • Size: 0.50" x 1.97" (12.7mm x 50.0mm)
  • Compatible Printers: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 thermal transfer printers
  • Packaging Options: Cut Tape (CT) and Tape & Box (TB)
  • Application: Cables and Wires Management, Labeling
  • Standard Package: 250 labels
  • ECCN: EAR99
  • REACH Status: Not Compliant
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-3/8
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5372 $59.0920
230+ $0.5026 $115.5980
360+ $0.4853 $174.7080
515+ $0.4506 $232.0590
670+ $0.4333 $290.3110
835+ $0.4160 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess