EN
  • EN
  • DE

TMS-90-SCE-1/4-6

Part No TMS-90-SCE-1/4-6
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description TMS-90-SCE-1/4-6 / Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Package Tape & Box (TB)
Product Status Active
Base Product Number TMS-90
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1050975-TMS-90-SCE-1/4-6
Ultra Librarian 3D Model Ultra Librarian TMS-90-SCE-1/4-6 CAD Model

Description

The 1050975-TMS-90-SCE-1/4-6 is a Labeling Cable Management product from TE Connectivity.

  • Usage: organizing and identifying cables and wires in electronic systems
  • Applications: industrial, automotive, and consumer electronics
  • Package: 2,500 pieces
  • Material: high-quality
  • Alternative Part: TMS-90-SCE-1/4-6CC9118-000
  • Product Status: active

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-16-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
TMS-SCE-1K-2-9-PB-CS7783
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-3/8
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess