EN
  • EN
  • DE

TMS-3/32-1.50-9

Part No TMS-3/32-1.50-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description TMS-3/32-1.50-9 / White Heat Shrinkable Label 0.09" Dia (2.4mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series Military, MIL-STD-681
Package Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.09" Dia (2.4mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5020290002
Standard Package 5,000
Win Source Part Number 1038966-TMS-3/32-1.50-9
Ultra Librarian 3D Model Ultra Librarian TMS-3/32-1.50-9 CAD Model

Description

The TMS-3/32-1.50-9 is a labeling component that falls under the category of cables, wires - management.

  • Series: Military, MIL-STD-681
  • Color: White
  • Package: Tape and Box (TB)
  • Standard Package: 5,000
  • Material: Polyolefin (PO), Flame Retardant, Irradiated
  • Operating Temperature: -55°C to 135°C
  • Alternative Parts: TMS-3/32-1.50-95020290002 and TMS3/32-1.50-9
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: 5020290002

You May Also Be Interested in

TE Connectivity
TMS-SCE-1K-1-2.0-S1-9-CS8755
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess