Products specifications

Resistance 47 Ohms
Tolerance ±5%
Power (Watts) 400W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Features Flame Proof, Safety
Coating, Housing Type Silicone Coated
Mounting Feature Brackets
Size / Dimension 1.575" Dia x 11.102" L (40.00mm x 282.00mm)
Lead Style Solder Lugs
Case / Package Radial, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1577142-TE400B47RJ
Ultra Librarian 3D Model Ultra Librarian TE400B47RJ CAD Model

You May Also Be Interested in

Vishay
RES CHAS MNT 1 OHM 1% 50W / 1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Lowest to $22.9551
ECAD model for RH0501R000FE02
Yageo
RES 4.75K OHM 1% 1/8W 0805
Lowest to $0.0105
ECAD model for RC0805FR-074K75L
Yageo
RES 402 OHM 1% 1/8W 0805
Lowest to $0.0047
ECAD model for RC0805FR-07402RL
Vishay
RES 10K OHM 1% 1/16W 0402
Lowest to $0.0454
ECAD model for MCS04020C1002FE000
Yageo
RES 402 OHM 1% 1/8W 0805
Lowest to $0.0074
ECAD model for RC0805FR-0746K4L
TE Connectivity
RES CHAS MNT 47 OHM 5% 50W / 47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $10.2471
ECAD model for THS5047RJ
Yageo
RES 47 OHM 1% 1/8W 0805
Need more? Email Us
ECAD model for RC0805FR-1347RL
Bourns Inc.
RES CHAS MNT 250 OHM 5% 10W
Need more? Email Us
ECAD model for CHF3020CBF251R
Yageo
RES 24 OHM 1% 1/8W 0805
Lowest to $0.0097
ECAD model for RC0805FR-0724RL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention