EN
  • EN
  • DE

T9AP5D52-48

Part No T9AP5D52-48
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 20A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 48VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 20 A
Switching Voltage 277VAC - Max
Load - Max Switching 5540VA
Coil Current 21 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.187"/0.250"
Coil Insulation Class F
Must Operate Voltage 36 VDC
Must Release Voltage 4.8 VDC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency cURus
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549584-T9AP5D52-48
Ultra Librarian 3D Model Ultra Librarian T9AP5D52-48 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess