EN
  • EN
  • DE

T92S11D14-24

Part No T92S11D14-24
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Power Relay DPDT 600VAC 24VDC PC Pin Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034483-T92S11D14-24
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T92S11D14-24 CAD Model

Description

The T92S11D14-24 is a high-performance power relay manufactured by TE Connectivity. This relay is designed for switching high current and voltage loads, providing reliable performance in demanding applications.

Applications:

  • HVAC systems
  • Industrial control equipment
  • Power supplies
  • Lighting control systems
  • Motor control
  • Renewable energy applications (solar inverters, wind turbines)

Features:

  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Coil Voltage: 24VDC
  • Contact Current Rating: Typically up to 30A (check datasheet for specific rating)
  • Contact Voltage Rating: Typically up to 240VAC (check datasheet for specific rating)
  • High dielectric strength
  • Sealed construction available (check datasheet)

Benefits:

  • Reliable switching of high current and voltage loads.
  • Long lifespan ensures extended performance in demanding applications.
  • SPDT configuration offers flexibility in circuit design.
  • Sealed construction options protect against harsh environmental conditions.
  • Provides electrical isolation between control and load circuits, enhancing safety.

Additional Details:

The T92 series relays are known for their robust construction and high switching capacity. It is crucial to consult the official datasheet for the specific current and voltage ratings, as these can vary depending on the exact model. The relay typically features a quick-connect terminal style for easy wiring. The materials used in the relay are selected for their durability and ability to withstand high temperatures and electrical stresses. This relay is designed to meet industry standards for safety and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess