EN
  • EN
  • DE

T90S5D42-24

Part No T90S5D42-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 20A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196858-T90S5D42-24
Win Source Part Number Cross
Manufacturer TE Connectivity Potter & Brumfield Relays
Category Relays Power Relays, Over 2 Amps
Series T90
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 20 A
Ultra Librarian 3D Model Ultra Librarian T90S5D42-24 CAD Model

Description

The TE Connectivity Potter & Brumfield T90 is a SPDT power relay with a coil voltage of 24VDC.

  • Relay Type: SPDT Power Relay
  • Coil Voltage: 24VDC
  • Contact Rating: 20A
  • Mounting: Through-hole
  • Packaging: Bulk
  • Status: Obsolete
  • Manufacturer: TE Connectivity Potter & Brumfield

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess