EN
  • EN
  • DE

T4171210403-001

Part No T4171210403-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr TE Connectivity
Series M12
Package Bag
Product Status Active
1st Connector Type Plug
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded 3
1st Connector Shell Size - Insert M12
1st Connector Orientation B
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
Length 0.66' (200.00mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polyvinyl Chloride (PVC)
Color Multiple
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41712
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 761781-T4171210403-001
Ultra Librarian 3D Model Ultra Librarian T4171210403-001 CAD Model

Description

The T4171210403-001 is a circular cable assembly from TE Connectivity.

  • Series: M12
  • Length: 0.66' (200.00mm)
  • Connector Type: Plug, 5 Male Pins
  • Cable Type: Individual
  • IP Rating: IP67 (Dust Tight/Waterproof)
  • Mounting: Panel Mount

You May Also Be Interested in

Phoenix Contact
CBL 3POS PLUG RA TO WIRE 4.92'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4211 $58.9477
17+ $6.9097 $117.4649
26+ $6.6938 $174.0388
36+ $6.4779 $233.2044
47+ $6.2619 $294.3093
62+ $5.6141 $348.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess