EN
  • EN
  • DE

T4151310004-001

Part No T4151310004-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 4POS FMALE TO WIRE 1.64' / Cable Assembly 1.64' (500.00mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
Product Status Active
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
2nd Connector Gender -
2nd Connector Number of Positions -
2nd Connector Number of Positions Loaded -
2nd Connector Shell Size - Insert -
2nd Connector Orientation -
2nd Connector Mounting Type -
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Black
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41513
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1364198-T4151310004-001
Ultra Librarian 3D Model Ultra Librarian T4151310004-001 CAD Model

Description

The TE Connectivity AMP Connectors M12 series circular cable assembly is a versatile and reliable solution for industrial environments.

  • Length: 1.64' (500.00mm)
  • Connector End A: Plug
  • Connector End B: Wire Leads
  • Ingress Protection: IP67
  • Cable Material: Polyvinyl Chloride (PVC)

You May Also Be Interested in

Phoenix Contact
CBL 4POS PLUG RA TO WIRE 32.8'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 4POS RCPT TO PLUG RA 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess