EN
  • EN
  • DE

T4111012041-000

Part No T4111012041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41110
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366094-T4111012041-000
Ultra Librarian 3D Model Ultra Librarian T4111012041-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 is a circular connector assembly designed for industrial applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: M12
  • Connector Type: Receptacle
  • Number of Positions: 4
  • Fastening Type: Threaded
  • Shielded: Yes
  • Ingress Protection: IP67
  • Shell Material: Brass
  • Shell Color: Silver
  • Shell Finish: Nickel
  • Contact Material: Zinc Alloy
  • Contact Finish Thickness: 3.00µin (0.076µm)
  • Temperature Range: -40°C to 85°C
  • Voltage Rating: 250V
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess