EN
  • EN
  • DE

T4111001051-000

Part No T4111001051-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 5POS GOLD SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert M12-5
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41110
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366092-T4111001051-000
Ultra Librarian 3D Model Ultra Librarian T4111001051-000 CAD Model

Description

The TE Connectivity AMP Connectors T41110-5 is a circular connector assembly designed for use in connectors and interconnects.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: M12
  • Connector Type: Receptacle
  • Gender: Male Pins
  • Number of Positions: 5
  • Termination Style: Screw
  • Current Rating: 4A
  • Voltage Rating: 60V
  • Shielded: No
  • Ingress Protection: IP67
  • Contact Finish: Gold
  • Shell Material: Brass
  • Shell Finish: Nickel
  • Product Status: Active
  • Package Type: Bulk

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT FMALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
LEMO
CONN RCPT FMALE 20P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 16POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess