EN
  • EN
  • DE

T2040001060-000

Part No T2040001060-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CMM-6.0 / Contact Crimp Pin 10 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CMM
Package Bulk
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 10 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number T204
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364226-T2040001060-000
Ultra Librarian 3D Model Ultra Librarian T2040001060-000 CAD Model

Description

The TE Connectivity AMP Connectors T2040001060-000 is a heavy-duty connector contact designed for use with CMM series connectors.

  • Series: CMM
  • Package: Bulk
  • Product Status: Active
  • Contact Type: Pin
  • Termination Type: Crimp
  • Wire Gauge: 10 AWG
  • Contact Finish: Silver (78.7µin (2.00µm))
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess