EN
  • EN
  • DE

T2020011005-000

Part No T2020011005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description DDM-0.5 / Contact Crimp Pin 20 AWG Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series DDM
Package Bulk
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Base Product Number T202
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364209-T2020011005-000
Ultra Librarian 3D Model Ultra Librarian T2020011005-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Contacts are high-quality connectors designed for heavy-duty applications.

  • Contact Gender: Pin
  • Termination: Crimp
  • Wire Gauge: 20 AWG
  • Contact Finish: Gold
  • Series: DDM
  • Packaging: Bulk
  • REACH: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ10B M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess