EN
  • EN
  • DE

T2020001005-000

Part No T2020001005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-0.5 / Contact Crimp Pin 20 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364352-T2020001005-000
Ultra Librarian 3D Model Ultra Librarian T2020001005-000 CAD Model

Description

The TE Connectivity AMP Connectors T202 is a heavy-duty connector contact in the connectors and interconnects category.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: T202
  • MSL: 1
  • Package: Bag
  • Product Status: Active
  • REACH: Affected
  • Termination Type: Pin
  • Contact Type: Crimp
  • Wire Gauge: 20 AWG

You May Also Be Interested in

Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2769 $51.2265
390+ $0.2591 $101.0490
600+ $0.2502 $150.1200
865+ $0.2323 $200.9395
1,120+ $0.2234 $250.2080
1,400+ $0.2144 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess