EN
  • EN
  • DE

T1739030120-000

Part No T1739030120-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H3A-MTGVB-M20 / Hood - Coupling Connector Bottom Entry M20 H3A IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Product Status Active
Connector Type Hood - Coupling
Style Bottom Entry
Size H3A
Lock Location Locking Clip (1) on Hood Top
Thread Size M20
Size / Dimension 0.945" L x 0.945" W x 2.335" H (24.00mm x 24.00mm x 59.30mm)
Housing Color Gray
Features Cable to Cable
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Zinc Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T173
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363812-T1739030120-000
Ultra Librarian 3D Model Ultra Librarian T1739030120-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Hood is a cable to cable connector designed for heavy-duty applications.

  • Connector Type: Cable to Cable
  • Dimensions: 0.945" L x 0.945" W x 2.335" H (24.00mm x 24.00mm x 59.30mm)
  • Thread Size: M20
  • Material: Zinc Alloy, Die Cast
  • Color: Gray
  • Finish: Powder Coated
  • Entry Style: Bottom
  • Ingress Protection: IP65
  • Locking Type: Locking Clip (Top)
  • Series: HA
  • Status: Active
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5428 $60.3424
19+ $6.1891 $117.5929
29+ $5.9956 $173.8724
40+ $5.8023 $232.0920
52+ $5.6088 $291.6576
69+ $5.0286 $346.9734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
In Stock: 200 pieces Factory Stock: 5 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess