EN
  • EN
  • DE

T1230100120-000

Part No T1230100120-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H10B-TSH-M20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Side Entry
Size H10B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M20
Size / Dimension 2.874" L x 1.693" W x 2.835" H (73.00mm x 43.00mm x 72.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T123
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 761861-T1230100120-000
Ultra Librarian 3D Model Ultra Librarian T1230100120-000 CAD Model

Description

The HB series heavy-duty connector hood is a durable and reliable component from TE Connectivity.

  • Entry Style: Side Entry
  • Compatible Connectors: H10B
  • Material: Aluminum Alloy Die-Cast
  • Ingress Protection: IP65
  • Housing Size: 2.874" L x 1.693" W x 2.835" H (73.00mm x 43.00mm x 72.00mm)
  • Housing Color: Gray
  • Operating Temperature Range: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 18AWG / Contact Crimp Socket 18 AWG Gold
Lowest to $2.0732
HARTING
CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us
HARTING
INSERT FEMALE 6+36POS+1GND CRIMP / Female Insert without Contacts Gray 6+36+Ground Position Crimp
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $35.2381
HARTING
CLAMP FOR 10MM CABLE DIA GRND TE / Connector Clamp
Need more? Email Us
HARTING
HAN Q CODING PIN (FOR Q3/0,Q4/0, / Connector Coding Pin
Need more? Email Us
HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $11.4253
HARTING
CABLE SEALING EMC M25 X 1,5 HAN / Connector EMC Cable Gland
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess