EN
  • EN
  • DE

T0931000423-000

Part No T0931000423-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CODING-PIN-M3-TM / Connector Coding Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Bag
Product Status Active
Accessory Type Coding Pin
For Use With/Related Products -
Specifications M3 Thread
Ratings -
Base Product Number T093
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364140-T0931000423-000
Ultra Librarian 3D Model Ultra Librarian T0931000423-000 CAD Model

Description

The 1364140-T0931000423-000 is a heavy-duty connector accessory from TE Connectivity AMP Connectors.

  • Product Type: Heavy-duty connector accessory
  • Description: M3 thread coding pin
  • Suitable for: Heavy-duty connectors
  • Packaging: Bag
  • Product Status: Active
  • Base Product Number: T093
  • ECCN: EAR99
  • HTSUS Code: 8538.90.8180
  • MSL Level: Not applicable
  • REACH Status: REACH affected

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $8.7314
Amphenol
CONN ASSY TOP ENTRY 6POS M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5250 $52.5000
235+ $0.4308 $101.2380
360+ $0.4173 $150.2280
500+ $0.4039 $201.9500
645+ $0.3904 $251.8080
860+ $0.3500 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess