EN
  • EN
  • DE

T1240240140-000

Part No T1240240140-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H24B-TGH-M40 / Hood Connector Top Entry M40 H24B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H24B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M40
Size / Dimension 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T124
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364347-T1240240140-000
Ultra Librarian 3D Model Ultra Librarian T1240240140-000 CAD Model

Description

The T1240240140-000 is a heavy-duty connector housing from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: T1240240140-000
  • Series: HB
  • Entry Style: Top Entry
  • Size: H24B
  • Material: Aluminum Alloy, Die-Cast
  • Color: Gray
  • Thread Size: M40
  • Features: Locking Clip on Base Bottom
  • Product Status: Active
  • ECCN: EAR99
  • IP Rating: IP65
  • Dimensions: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess