EN
  • EN
  • DE
  • IT

SST-6-04/226

Part No SST-6-04/226
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Heat Shrink Tubing ST Polyolefin Black Thick Piece
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyolefin
Maximum Operating Temperature 90 °C
Min Operating Temperature -55 °C
RoHS Compliant
Win Source Part Number 996087-SST-6-04/226
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST-6-04/226 CAD Model

Description

The SST-6-04/226 is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, and other components. It shrinks when heated, conforming tightly to the shape of the underlying object, creating a secure and durable covering.

Applications:

  • Electrical insulation of wires and cables.
  • Strain relief for connectors.
  • Bundling and organizing wires and cables.
  • Protection against abrasion, chemicals, and moisture.
  • Identification and color-coding of wires.

Features:

  • Heat Shrinkable: Shrinks when heated, providing a tight and secure fit.
  • Flame Retardant: Self-extinguishing properties enhance safety.
  • Excellent Electrical Insulation: Provides reliable electrical insulation.
  • Abrasion Resistance: Protects against physical damage.
  • Chemical Resistance: Resistant to various chemicals and solvents.
  • Flexible: Remains flexible after shrinking.

Benefits:

  • Reliable Insulation: Provides reliable electrical insulation, enhancing safety.
  • Durable Protection: Protects wires and cables from abrasion, chemicals, and moisture.
  • Easy Installation: Simple and quick installation process.
  • Professional Finish: Provides a clean and professional appearance.
  • Versatile Applications: Suitable for a wide range of applications.

Additional Details:

The SST-6-04/226 has a specific shrink ratio, which indicates the amount it shrinks when heated. It also has a minimum shrink temperature and a maximum operating temperature. The material is typically a polyolefin or fluoropolymer. The dimensions before and after shrinking are important for selecting the appropriate size for the application. Consult the TE Connectivity datasheet for detailed specifications, including shrink ratio, operating temperature range, and material properties. A heat gun is typically used to shrink the tubing.

You May Also Be Interested in

NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess