Products specifications Report Issue?

Category Relays - Safety Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series SR4, SCHRACK
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 48VDC
Contact Form 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current) 8 A
Switching Voltage 400VAC - Max
Features -
Termination Style PC Pin
Must Operate Voltage 36 VDC
Must Release Voltage 4.8 VDC
Temperature Range - Operating -25°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Current 16.7 mA
Coil Power 800mW
Coil Resistance 2.88 kOhms
Base Product Number SR4M
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1357247-SR4M4048
Ultra Librarian 3D Model Ultra Librarian SR4M4048 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays SR4M4048 is a safety relay.

  • Series: SR4, SCHRACK
  • Coil Voltage: 48VDC
  • Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Contact Rating: 8A
  • Switching Voltage: 400VAC Maximum
  • Coil Current: 16.7mA
  • Coil Resistance: 2.88 kOhms
  • Mounting Type: Through-Hole
  • Termination Style: PC Pin
  • Temperature Range: -25°C to 70°C

You May Also Be Interested in

Omron
RELAY SAFETY 4PST 6A 12V
Need more? Email Us
ECAD model for G7SA-2A2B DC12
TE Connectivity
RELAY SAFETY 4PST 8A 6V
Need more? Email Us
ECAD model for SR4M4006
Panasonic
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for SFS4-L-DC24V
Panasonic
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for SFS6-L-DC24V
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for 2981444
Phoenix Contact
RELAY SAFETY 5PST 6A 24V
Need more? Email Us
ECAD model for 2981677
Phoenix Contact
RELAY SAFETY DPST 5A 24V
Need more? Email Us
ECAD model for 2986960
TE Connectivity
RELAY SAFETY 6PST 8A 110V
Need more? Email Us
ECAD model for V23050-A1110-A551
Weidmuller
RCIKITZ 24VDC 2CO LED FG
Need more? Email Us
ECAD model for 1218390000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention