EN
  • EN
  • DE

SMW015A

Part No SMW015A
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094623-SMW015A
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMW015A CAD Model

Description

The SMW015A is a pressure transducer manufactured by TE Connectivity. It's designed to measure pressure and convert it into an electrical signal. This transducer is built for demanding applications requiring accuracy, reliability, and long-term stability.

Applications:

  • Industrial Automation: Monitoring pressure in pneumatic and hydraulic systems.
  • HVAC Systems: Measuring refrigerant pressure and airflow.
  • Medical Devices: Monitoring pressure in medical equipment, such as ventilators and infusion pumps.
  • Aerospace: Measuring air pressure and hydraulic pressure in aircraft systems.
  • Automotive: Monitoring brake pressure and engine pressure.

Features:

  • Piezoresistive Sensing Element: High accuracy and stability.
  • Stainless Steel Construction: Durable and corrosion-resistant.
  • Wide Operating Temperature Range: Suitable for harsh environments.
  • Various Pressure Ranges Available: Customizable to specific application needs.
  • Analog Output: Simple integration with control systems.

Benefits:

  • Accurate Pressure Measurement: Ensures precise control and monitoring.
  • Reliable Performance: Long-term stability in demanding conditions.
  • Robust Construction: Withstands harsh environments and prevents damage.
  • Easy Integration: Simplified connectivity with standard control systems.
  • Customizable Options: Tailored to specific application requirements.

Additional Details:

The SMW015A series offers a range of pressure ranges and output signal options. The stainless steel construction provides excellent compatibility with various media. The operating temperature range typically spans from -40°C to +125°C. Electrical connections are typically made via a connector or cable. The specific electrical output (e.g., 4-20mA, 0-5V) depends on the configuration. Consult the datasheet for detailed specifications, including accuracy, linearity, and response time. Proper installation and calibration are essential for optimal performance.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess