EN
  • EN
  • DE

SMD250-02

Part No SMD250-02
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190855-SMD250-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD250-02 CAD Model

Description

The SMD250-02 is a resettable fuse manufactured by TE Connectivity. These devices are Surface Mount Devices (SMD) designed to protect electronic circuits from overcurrent conditions. They act as miniature circuit breakers, interrupting the flow of current when a fault occurs and automatically resetting once the fault is cleared.

Applications

  • USB port protection: Preventing damage to USB ports and connected devices from overcurrent faults.
  • HDMI port protection: Protecting HDMI interfaces in televisions, monitors, and other AV equipment.
  • Power supply protection: safeguarding power supplies in various electronic devices.
  • Game consoles: Overcurrent protection within gaming consoles.
  • Mobile phones and tablets: Protecting the internal circuitry and battery from damage.
  • Wearable electronics: Circuit protection in smartwatches, fitness trackers, and other wearable devices.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact size: Saves valuable board space.
  • Fast trip time: Quickly interrupts the current flow during an overcurrent event.
  • Low resistance: Minimizes voltage drop across the device during normal operation.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Automatic reset minimizes interruption of device operation.
  • Lower warranty costs: Reduces the likelihood of product failures due to overcurrent events.
  • Enhanced product safety: Prevents potential hazards associated with overcurrent conditions.
  • Simplified assembly: SMD design allows for efficient automated assembly.

Additional Details

The SMD250-02 has a hold current of 2.5A and a trip current of 5.0A. The maximum voltage rating is typically 24VDC or 30VDC, but the datasheet should be consulted for the specific voltage rating. These devices are available in various package sizes, with 1210 being a common option. The operating temperature range is usually from -40°C to +85°C. It's crucial to refer to the manufacturer's datasheet for precise specifications, including trip time curves and detailed electrical characteristics, to ensure proper selection and application of the device. The SMD250-02 provides reliable overcurrent protection in a variety of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess