EN
  • EN
  • DE

SGD-80-3

Part No SGD-80-3
Manufacturer TE Connectivity
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 2032MM CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 2032mm (0 ~ 80")
Output Analog Voltage, 4 ~ 20mA
Actuator Type String Potentiometer
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 8V ~ 40V
Mounting Type Custom
Termination Style Connector
Temperature Range - Operating -18°C ~ 70°C
Case / Package Box with Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599658-SGD-80-3
Ultra Librarian 3D Model Ultra Librarian SGD-80-3 CAD Model

Description

N

You May Also Be Interested in

Honeywell
LIN POS TRANS 9144 MM
Need more? Email Us
TT Electronics
SENSOR ROTARY 360DEG SLDR TURRET
Need more? Email Us
Honeywell
POS TRANS-XDCR JP/2 250/1.0% 1/8
Need more? Email Us
Honeywell
SENSOR LINEAR 75MM WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 152.4MM WIRE LEAD
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 8.89MM WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POT SPEED & POSITION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess