EN
  • EN
  • DE

CY4672-69103-POD

Part No CY4672-69103-POD
Manufacturer Infineon Technologies
Catalog RF Accessories
Description KIT POD FOR 69103
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Accessory Type 2 Emulation Pods
For Use With/Related Products CY4672, CYRF69103
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.2000
Win Source Part Number 1347946-CY4672-69103-POD
Ultra Librarian 3D Model Ultra Librarian CY4672-69103-POD CAD Model

Description

The Infineon Technologies CY4672-69103-POD emulation pods are RF accessories that are used with the CY4672 and CYRF69103 products.

  • Package Type: Bulk
  • Standard Package: 1
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS: 8473.30.2000

You May Also Be Interested in

Omron
AMPLIFIER FOR 1KB TAG 5M CABLE
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
Omron
AMPLIFIER FOR 1KB TAGS 0.5M CABL
Need more? Email Us
Pulse
NMO MOUNT, 17 CX, MPL
Need more? Email Us
Pulse
STAINLESS TMB 3/4 MOUNT FOR DODG
Need more? Email Us
Omron
5M EXTENSION CABLE - ROBOTIC
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
Omron
5M EXTENSION CABLE
Need more? Email Us
Pulse
NMO MOUNT, 30' UD, NO CONN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess