EN
  • EN
  • DE

RYC8210-3MM

Part No RYC8210-3MM
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089481-RYC8210-3MM
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RYC8210-3MM CAD Model

Description

The RYC8210-3MM is a power relay manufactured by TE Connectivity. This relay is designed for switching high-current loads in a variety of applications. It is known for its robust construction, reliable performance, and ability to handle significant power levels. The RYC series provides a dependable solution for applications requiring high current switching.

Applications

  • Automotive: Used in automotive applications such as starter motor control, power window control, and central locking systems.
  • Industrial Control: Employs power switching for motors, heaters, and other industrial equipment.
  • Power Supplies: Controls the power flow in power supplies and UPS systems.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for switching compressors and fan motors.
  • Renewable Energy: Controls the power in solar inverters, wind turbines and battery management systems.

Features

  • High Current Switching: Capable of switching high current loads, suitable for demanding applications.
  • Compact Size: Relatively small footprint for its current handling capability.
  • Robust Construction: Designed to withstand harsh environments and provide reliable performance.
  • Various Mounting Options: Available in different mounting styles to suit various application needs.
  • Sealed Construction (Optional): Some versions offer sealed construction for added protection against moisture and contaminants.

Benefits

  • Increased Reliability: Ensures reliable switching of high current loads, minimizing downtime and maintenance.
  • Versatile Application: Suitable for a wide range of applications due to its high current capacity and robust design.
  • Space Saving: Compact size allows for efficient use of space in equipment and control panels.
  • Long Lifespan: Designed for long-lasting performance, reducing the need for frequent replacements.
  • Improved Safety: Provides safe and reliable switching of high power circuits.

Additional Details

The RYC8210-3MM relay typically features a coil voltage of 12VDC or 24VDC, with a contact rating of up to 70A at 250VAC. It is often available in a PCB mountable or quick-connect terminal configuration. Specific ratings and specifications can vary, so consulting the datasheet is important for precise applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess