EN
  • EN
  • DE

RXEF185/JK30-185

Part No RXEF185/JK30-185
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 303450-RXEF185/JK30-185
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RXEF185/JK30-185 CAD Model

Description

The RXEF185/JK30-185 is a resettable fuse (also known as a polymeric positive temperature coefficient or PPTC device) manufactured by TE Connectivity. These devices are used to protect electronic circuits from overcurrent conditions. They function by increasing their resistance dramatically when the current exceeds a specified trip current, effectively limiting the current flow and protecting downstream components. Once the overcurrent condition is removed and the device cools down, it resets to a low resistance state, allowing normal operation to resume. The '185' in the name refers to the holding current.

Applications

  • USB ports: Protects USB ports from overcurrent damage due to faulty devices or short circuits.
  • Computer peripherals: Used in devices like keyboards, mice, and printers for overcurrent protection.
  • Power supplies: Protects power supplies from overload conditions.
  • Battery packs: Safeguards battery packs from overcurrent and short-circuit conditions.
  • Automotive electronics: Protects automotive circuits from overcurrent events.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Solid-state: No moving parts, providing high reliability and long life.
  • Compact size: Enables integration into space-constrained applications.
  • Fast trip time: Quickly responds to overcurrent conditions.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Agency approvals: Meets industry safety standards.

Benefits

  • Overcurrent protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Improved system reliability: Reduces the risk of component failure due to overcurrent events.
  • Reduced warranty costs: Minimizes the need for repairs or replacements due to overcurrent damage.
  • Enhanced safety: Protects users from potential hazards associated with overcurrent conditions.
  • Cost-effective solution: Provides a reliable and reusable overcurrent protection solution.

Additional Details

The RXEF185/JK30-185 has a hold current of 1.85A and a trip current that depends on the ambient temperature. It's a radial-leaded device. The operating temperature range typically spans from -40°C to +85°C. The device's resistance increases dramatically above its trip current, limiting the fault current. After the fault is cleared, the device cools down and resets to its low-resistance state. These resettable fuses are typically chosen based on the normal operating current of the circuit they are protecting. The RXEF series from TE Connectivity is a well-established line of PPTC resettable fuses. Selecting the appropriate resettable fuse is critical to properly protect circuits. It should be able to carry the normal operating current without tripping but should trip quickly under fault conditions.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6433 $57.8970
220+ $0.5278 $116.1160
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4782 $289.3110
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess