EN
  • EN
  • DE

RW-200-E-1-1/4-0-SP

Part No RW-200-E-1-1/4-0-SP
Manufacturer TE Connectivity
Catalog Unclassified
Description HEATSHRINK FLUOR HW 1-1/4" 1=15M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables
Estimated Pruduction Lead Time 13 Weeks
Features Heat Shrink Tubing, Flexible 1.250" (31.75mm) 2 to 1 Black 49.2' (15.0m)
Manufacturer TE Connectivity
Series RW-200E
Package Spool
Operating Temperature Range -55°C ~ 200°C
Family Name RW-200E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number -RW-200-E-1-1/4-0-SP-LSI, A119784-15, -CB83514003-SI, -RW-200-E-1-1/4-0-SP-SI, -CB83514003-SI-ND, CB83514003
Quantity per package 11
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863283-RW-200-E-1-1/4-0-SP
Ultra Librarian 3D Model Ultra Librarian RW-200-E-1-1/4-0-SP CAD Model

Description

The 863283-RW-200-E-1-1/4-0-SP is a flexible heat shrink tubing from the RW-200E series.

  • Size: 1.250" (31.75mm)
  • Shrinkage Ratio: 2 to 1
  • Color: Black
  • Package: Spool
  • ECCN: EAR99
  • Popularity: Medium
  • Quantity per Package: 11
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 13 weeks
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Others
Lowest to $0.0201
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Lowest to $2.6126

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess