EN
  • EN
  • DE

PM0S0D000

Part No PM0S0D000
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Description Power Entry Module Unfiltered M 3 POS 250VAC Switch/Fuse/Voltage Selector ST 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Connector Type Receptacle
Current 10 A
Fuse Yes
Lead Free Yes
Length 73.66 mm
Max Voltage Rating (AC) 250 V
Mount Panel, Screw
Number of Ports 1
Number of Positions 3
Orientation Straight
RoHS Compliant
Termination Quick Connect
Throw Configuration DPST
Voltage 250 V
Voltage Rating (AC) 250 V
Win Source Part Number 1050891-PM0S0D000
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM0S0D000 CAD Model

Description

This electronic component is manufactured by TE Connectivity and has a low popularity.

  • Win Source Part Number: 1050891-PM0S0D000
  • Positions: 3
  • Connector Type: Receptacle
  • Termination: Quick Connect
  • Length: 73.66 mm
  • Voltage: 250 V
  • Orientation: Straight
  • Ports: One
  • Mounting: SMD (SMT)
  • Fuse: Yes
  • Current: 10 A
  • Category: OEM Parts(O-R)
  • Case/Package: Module
  • Alternative Parts: 1-480305-0, 1-480701-0, 350767-1, 50-57-9403, 43640-0301, 39-01-40327-6609959-0
  • Lead-Free: Yes
  • RoHS-Compliant: Yes
  • Mounting Technology: Panel, Screw
  • Voltage Rating (AC): 250 V
  • Max Voltage Rating (AC): 250 V
  • Throw Configuration: DPST

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess