Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr TE Connectivity
Series M
Package Bulk
Product Status Active
Connector Type Plug to Individual Wire Leads
Number of Positions 6
Number of Rows 2
Length 0.708' (215.90mm, 8.50")
Color Multiple, Individual
Shielding Unshielded
Usage Power Module
Base Product Number MA10
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 628613-MA100
Ultra Librarian 3D Model Ultra Librarian MA100 CAD Model

Description

The TE Connectivity electronic component with the part number 628613-MA100 is a cable assembly from the M series.

  • Positions: 6
  • Color: Multiple, individual
  • Application: Power Modules
  • Length: 0.708' (215.90mm, 8.50")
  • Shielding: Unshielded
  • Connector Type: Plug to individual wire leads
  • Rows: 2
  • Contact Finish: Not specified
  • Contact Finish Thickness: Not specified
  • Package: Bulk
  • Standard Package: 10 pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8544.42.9090
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.9159
ECAD model for M3CCA-6006J
Samtec Inc.
MINI-MATE CABLE ASSEMBLY, 0.100"
Need more? Email Us
ECAD model for MMSD-15-22C-L-72.00-S-K
Samtec Inc.
.100" MINI MATE SINGLE ROW DISCR
Need more? Email Us
ECAD model for MMTS-02-24C-F-05.50-S
Samtec Inc.
SINGLE ROW DISCRETE TEFLON WIRE
Need more? Email Us
ECAD model for SFSST-20-28-G-20.00-S
NEC
Need more? Email Us
ECAD model for FB1046
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
ECAD model for IDSD-09-S-60.00-P18-ST2
3M
SGL END CBL ASSY 12POS SKT 6\
Need more? Email Us
ECAD model for 45112-010030-3749/12-S-6
3M
DBL END CBL ASY 14POS SKT 3\
Need more? Email Us
ECAD model for 45114-010030-3749/14-D-3
3M
SGL END CBL ASSY 10POS SKT 6\
Need more? Email Us
ECAD model for 45110-010030-3749/10-S-6

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention