EN
  • EN
  • DE

M27500-20SB3T23

Part No M27500-20SB3T23
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description Shld Flex Cable, 3Cond, 20Awg, 100M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Mount Wall
RoHS Non-Compliant
Win Source Part Number 1014074-M27500-20SB3T23
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27500-20SB3T23 CAD Model

Description

The M27500-20SB3T23 is a high-performance wire manufactured by TE Connectivity. This wire is designed to meet the demanding requirements of aerospace, military, and other high-reliability applications. It offers exceptional durability, electrical performance, and resistance to harsh environmental conditions.

Applications

  • Aerospace wiring harnesses
  • Military vehicle wiring
  • Industrial control systems
  • Down-hole drilling equipment
  • High-temperature electronic assemblies

Features

  • Silver-plated copper conductor
  • Extruded polytetrafluoroethylene (PTFE) insulation
  • Excellent resistance to chemicals, solvents, and abrasion
  • Wide operating temperature range (-65°C to +200°C)
  • Low smoke and zero halogen (LSZH)
  • MIL-W-22759/11 specification compliance

Benefits

  • Reliable Performance: The silver-plated copper conductor ensures consistent electrical conductivity and signal transmission.
  • Exceptional Durability: The PTFE insulation provides superior resistance to abrasion, chemicals, and high temperatures, ensuring long-lasting performance in harsh environments.
  • Safety: The LSZH properties minimize the risk of toxic fumes in the event of a fire.
  • Compliance: Meeting the MIL-W-22759/11 specification ensures compliance with stringent military standards.
  • Versatility: Suitable for a wide range of applications requiring high-performance wiring.

Technical Specifications

Conductor: Silver-plated copper

Insulation: Extruded PTFE

Voltage Rating: 600V

Temperature Rating: -65°C to +200°C

Specification Compliance: MIL-W-22759/11

Size: 20 AWG

Shielding: Unshielded

The M27500-20SB3T23 wire provides a robust and reliable solution for demanding wiring applications. Its high-quality construction and compliance with industry standards make it an ideal choice for critical systems where performance and safety are paramount. Its resistance to extreme temperatures, chemicals, and abrasion ensures long-term reliability in challenging environments. By using this wire, engineers and designers can ensure the integrity and longevity of their electrical systems, minimizing downtime and maximizing performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Omron
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess